Status: | Unknown |
---|---|
Series: | ASB110 Series |
RoHS: | Unknown |
Prices starting from US$172.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$194.47
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$190.61
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$175.56
|
-
|
Buy Now | |
RS Americas
from US$192.28
|
-
|
Buy Now | |
element14
from US$201.99
|
-
|
Buy Now | |
TRC Electronics
from US$202.73
|
-
|
Buy Now | |
Farnell
from US$172.20
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 110W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 2.29A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 264V AC |
Width | 61mm |
Height | 17mm |
Depth | 116.8mm |
Product Range | ASB110 Series |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Output Current Max | 2.29A |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 110W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 2.29A |
RoHS Compliant | Yes |
Converter: AC/DC | Transfer Multisort Elektronik |
Power Supply Switch Mode 48V 110W | RS |
Power Supply, Ac-Dc, 48V, 2.29A | Newark Electronics |
Power Supply AC-DC PSU 110W BASEPLATE COOLED | XP Power ASB110PS48 | RS Americas |
48V Power Supply, On Board, PFC, 48 Volts 2.29 Amps | TRC Electronics |
Where can I find additional details, specifications and documents for a ASB110PS48?
Additional datasheets, footprints and schematics for ASB110PS48 are listed on our Part Details page. You can also find images and similar parts to ASB110PS48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASB110PS48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASB110PS48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASB110PS48 fall under?
The ASB110PS48 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ASB110PS48 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASB110PS48 you can contact the distributor directly for product support, shipping queries etc.
Is the ASB110PS48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASB110PS48 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for ASB110PS48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASB110PS48 often in real-time on the comparison pages.
What if I can't find stock of ASB110PS48?
You can fill out our help required form which you can use to request a quote for ASB110PS48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.