Status: | Unknown |
---|---|
Series: | ASAKMP Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Frequency Stability + / - | 10ppm |
Oscillator Case | SMD 1.6mm x 1.2mm |
Supply Voltage Nom | 2.5V |
Product Range | ASAKMP Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Oscillator Output Compatibility | CMOS |
SVHC | No SVHC (15-Jan-2019) |
Crystal Oscillator 1.6x1.2mm 10PPM 32.76 | RS |
Oscillator, 32.768Khz, Cmos, 1.6 X 1.2Mm | Newark Electronics |
OSCILLATOR, 32.768KHZ, CMOS, 1.6 X 1.2MM | element14 |
ASEMB Series 32.768 kHz 1.6 x 1.2mm 1.6 V to 3.63 V ▒10 ppm Crystal Oscillator | Future Electronics |
Oscillator, 32.768 kHz, 10 ppm, SMD, 1.6mm x 1.2mm, CMOS, 2.5 V, ASAKMP Series | Avnet America |
Where can I find additional details, specifications and documents for a ASAKMPD1-32.768KHZ-T3?
Additional datasheets, footprints and schematics for ASAKMPD1-32.768KHZ-T3 are listed on our Part Details page. You can also find images and similar parts to ASAKMPD1-32.768KHZ-T3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASAKMPD1-32.768KHZ-T3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASAKMPD1-32.768KHZ-T3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASAKMPD1-32.768KHZ-T3 fall under?
The ASAKMPD1-32.768KHZ-T3 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ASAKMPD1-32.768KHZ-T3 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASAKMPD1-32.768KHZ-T3 you can contact the distributor directly for product support, shipping queries etc.
Is the ASAKMPD1-32.768KHZ-T3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASAKMPD1-32.768KHZ-T3 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ASAKMPD1-32.768KHZ-T3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASAKMPD1-32.768KHZ-T3 often in real-time on the comparison pages.
What if I can't find stock of ASAKMPD1-32.768KHZ-T3?
You can fill out our help required form which you can use to request a quote for ASAKMPD1-32.768KHZ-T3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.