Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.97
|
28
in stock
|
Buy Now | |
Sager
from US$21.77
|
432
in stock
|
Buy Now | |
Newark Electronics
from US$23.86
|
246
in stock
|
Buy Now | |
element14
from US$24.10
|
246
in stock
|
Buy Now | |
Farnell
from US$25.18
|
246
in stock
|
Buy Now | |
Chip One Stop
from US$19.30
|
50
in stock
|
Buy Now | |
Avnet America
from US$20.71
|
-
|
Buy Now | |
TTI Europe
from US$18.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 6W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Width | 20.3mm |
Dc-Dc Converter, 5V, 1A | Newark Electronics |
DC-DC CONVERTER, 5V, 1A | element14 |
ASA01A18-L DC-DC, 9-36Vin, 5Vout 1A | RS |
Where can I find additional details, specifications and documents for a ASA01A18-LS?
Additional datasheets, footprints and schematics for ASA01A18-LS are listed on our Part Details page. You can also find images and similar parts to ASA01A18-LS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASA01A18-LS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASA01A18-LS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASA01A18-LS fall under?
The ASA01A18-LS is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ASA01A18-LS when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASA01A18-LS you can contact the distributor directly for product support, shipping queries etc.
Is the ASA01A18-LS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASA01A18-LS have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ASA01A18-LS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASA01A18-LS often in real-time on the comparison pages.
What if I can't find stock of ASA01A18-LS?
You can fill out our help required form which you can use to request a quote for ASA01A18-LS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.