Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.57
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$24.62
|
300
in stock
|
Buy Now | |
element14
from US$26.32
|
300
in stock
|
Buy Now | |
Farnell
from US$25.46
|
300
in stock
|
Buy Now | |
Sager
from US$23.55
|
29
in stock
|
Buy Now | |
Avnet America
from US$22.41
|
-
|
Buy Now | |
TTI Europe
from US$16.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 6W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 250mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 250mA |
RoHS Compliant | Yes |
Dc-Dc Converter, 12V, 0.25A | Newark Electronics |
ASA00BB18-L DC-DC,9-36Vin,+/-12Vo 0.25A | RS |
Where can I find additional details, specifications and documents for a ASA00BB18-LS?
Additional datasheets, footprints and schematics for ASA00BB18-LS are listed on our Part Details page. You can also find images and similar parts to ASA00BB18-LS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASA00BB18-LS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASA00BB18-LS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASA00BB18-LS fall under?
The ASA00BB18-LS is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to ASA00BB18-LS when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASA00BB18-LS you can contact the distributor directly for product support, shipping queries etc.
Is the ASA00BB18-LS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASA00BB18-LS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS have stock available or on a lead time for ASA00BB18-LS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASA00BB18-LS often in real-time on the comparison pages.
What if I can't find stock of ASA00BB18-LS?
You can fill out our help required form which you can use to request a quote for ASA00BB18-LS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.