AS7C34098A-10BIN Memory by Alliance Memory

SRAM 4MB 256KX16 3.3V 48BGA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.45

Distributor Stock
Logo for Rutronik
Rutronik
from US$4.26
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.91
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.34
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.70
-
Buy Now
Logo for Farnell
Farnell
from US$3.45
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Memory Size 4MB
SRAM Memory Configuration 256K x 16bit
Supply Voltage Range 3V to 3.6V
Memory Case Style BGA
No. of Pins 48Pins
Access Time 10ns
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2018)
Operating Temperature Range -40°C to +85°C
Supply Voltage Max 3.6V
Supply Voltage Min 3V

Alternative Descriptions

SRAM 256Kx16 10ns BGA48 3.3V | Rutronik
4Mb, Sram, 256K X 16, 3.3V, 48Ball Tfbga, 10Ns, Industrial Temp, A Die |Alliance Memory AS7C34098A-10BIN | Newark Electronics
AS7C34098A Series 4 Mbit (256 K x 16) 3.3 V 10 ns CMOS Static RAM - BGA-48 | Future Electronics
SRAM Chip Async Single 3.3V 4M-Bit 256K x 16 10ns 48-Pin BGA | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AS7C34098A-10BIN?

Additional datasheets, footprints and schematics for AS7C34098A-10BIN are listed on our Part Details page. You can also find images and similar parts to AS7C34098A-10BIN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AS7C34098A-10BIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS7C34098A-10BIN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AS7C34098A-10BIN fall under?

The AS7C34098A-10BIN is listed under Semiconductors - ICs > Memory > SRAM.

Can I view similar or alternative parts?

You can view similar parts to AS7C34098A-10BIN when available in the SRAM range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AS7C34098A-10BIN you can contact the distributor directly for product support, shipping queries etc.

Is the AS7C34098A-10BIN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AS7C34098A-10BIN have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for AS7C34098A-10BIN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AS7C34098A-10BIN often in real-time on the comparison pages.

What if I can't find stock of AS7C34098A-10BIN?

You can fill out our help required form which you can use to request a quote for AS7C34098A-10BIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay