Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 1Mbit |
---|---|
SRAM Memory Configuration | 128K x 8bit |
Supply Voltage Range | 3V to 3.6V |
Memory Case Style | SOJ |
No. of Pins | 32Pins |
Access Time | 12ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
1Mb, Sram, 128K X 8, 3.3V, 32Pin 400 Mil Soj, 12Ns, Industrial Temp, Center Power, B Die, |Alliance Memory AS7C31025B-12JIN | Newark Electronics |
SRAM Chip Async Single 3.3V 1M-Bit 128K x 8 12ns 32-Pin SOJ | Avnet America |
Where can I find additional details, specifications and documents for a AS7C31025B-12JIN?
Additional datasheets, footprints and schematics for AS7C31025B-12JIN are listed on our Part Details page. You can also find images and similar parts to AS7C31025B-12JIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS7C31025B-12JIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS7C31025B-12JIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS7C31025B-12JIN fall under?
The AS7C31025B-12JIN is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to AS7C31025B-12JIN when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS7C31025B-12JIN you can contact the distributor directly for product support, shipping queries etc.
Is the AS7C31025B-12JIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS7C31025B-12JIN have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for AS7C31025B-12JIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS7C31025B-12JIN often in real-time on the comparison pages.
What if I can't find stock of AS7C31025B-12JIN?
You can fill out our help required form which you can use to request a quote for AS7C31025B-12JIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.