Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 1MB |
---|---|
SRAM Memory Configuration | 128K x 8bit |
Supply Voltage Range | 4.5V to 5.5V |
Memory Case Style | SOJ |
No. of Pins | 32Pins |
Access Time | 12ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
SRAM Chip Async Single 5V 1M-Bit 128K x 8 12ns 32-Pin SOJ | Avnet America |
- None - | Kruse |
SRAM 128Kx8 12ns SOJ32(300mil) 5V Ind. | Rutronik |
1Mb, Sram, 128K X 8, 5V, 32Pin Soj (300 Mil), 12Ns, Industrial Temp, Corner Power, B Die |Alliance Memory AS7C1024B-12TJIN | Newark Electronics |
Where can I find additional details, specifications and documents for a AS7C1024B-12TJIN?
Additional datasheets, footprints and schematics for AS7C1024B-12TJIN are listed on our Part Details page. You can also find images and similar parts to AS7C1024B-12TJIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS7C1024B-12TJIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS7C1024B-12TJIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS7C1024B-12TJIN fall under?
The AS7C1024B-12TJIN is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to AS7C1024B-12TJIN when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS7C1024B-12TJIN you can contact the distributor directly for product support, shipping queries etc.
Is the AS7C1024B-12TJIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS7C1024B-12TJIN have stock available?
Authorised distributors including Avnet America, Kruse, Rutronik, Newark Electronics and Farnell have stock available or on a lead time for AS7C1024B-12TJIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS7C1024B-12TJIN often in real-time on the comparison pages.
What if I can't find stock of AS7C1024B-12TJIN?
You can fill out our help required form which you can use to request a quote for AS7C1024B-12TJIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.