Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.96
|
70
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.26
|
1,359
in stock
|
Buy Now | |
Newark Electronics
from US$6.80
|
135
in stock
|
Buy Now | |
element14
from US$6.37
|
133
in stock
|
Buy Now | |
Farnell
from US$6.51
|
133
in stock
|
Buy Now | |
Avnet America
from US$4.36
|
8
in stock
|
Buy Now | |
Future Electronics
from US$5.58
|
3
in stock
|
Buy Now | |
Kruse
-
|
135
in stock
|
Buy Now | |
Rutronik
from US$5.99
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Memory Size | 8Mbit |
---|---|
SRAM Memory Configuration | 1M x 8bit |
Supply Voltage Range | 2.7V to 5.5V |
Memory Case Style | TSOP |
No. of Pins | 44Pins |
Access Time | 55ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Memory Type | SRAM |
Memory Voltage Vcc | 3.3V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
IC: SRAM memory | Transfer Multisort Elektronik |
Sram, 8Mbit, -40 To 85Deg C, Tsop-Ii | Newark Electronics |
SRAM, 8MBIT, -40 TO 85DEG C, TSOP-II | element14 |
8M LOW POWER SRAM 1024KX8,2.7-5.5V,TSOP2 | RS |
SRAM Chip Async Single 3V 8M-Bit 1M x 8 55ns 44-Pin TSOP-II | Avnet America |
AS6C8008 Series 8-MBit (1024 K x 8) 3 V 55 ns CMOS Static RAM - TSOP 11-44 | Future Electronics |
8Mb LP SRAM 1M x 8 2.7 ~ 5.5V 44pin TSOP II 55ns Industrial Temp | Kruse |
SRAM 1Mx8 55ns TSOP44 | Rutronik |
Where can I find additional details, specifications and documents for a AS6C8008-55ZIN?
Additional datasheets, footprints and schematics for AS6C8008-55ZIN are listed on our Part Details page. You can also find images and similar parts to AS6C8008-55ZIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS6C8008-55ZIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS6C8008-55ZIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS6C8008-55ZIN fall under?
The AS6C8008-55ZIN is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to AS6C8008-55ZIN when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS6C8008-55ZIN you can contact the distributor directly for product support, shipping queries etc.
Is the AS6C8008-55ZIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS6C8008-55ZIN have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AS6C8008-55ZIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS6C8008-55ZIN often in real-time on the comparison pages.
What if I can't find stock of AS6C8008-55ZIN?
You can fill out our help required form which you can use to request a quote for AS6C8008-55ZIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.