Status: | Unknown |
---|---|
Series: | LP-ASYNC SRAM |
RoHS: | Unknown |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.30
|
878
in stock
|
Buy Now | |
Future Electronics
from US$2.13
|
3,182
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.13
|
249
in stock
|
Buy Now | |
element14
from US$2.38
|
21
in stock
|
Buy Now | |
Farnell
from US$2.36
|
21
in stock
|
Buy Now | |
Kruse
-
|
250
in stock
|
Buy Now | |
Rutronik
from US$2.27
|
-
|
Buy Now | |
Avnet America
from US$1.85
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Density | 256K Low Power |
---|---|
Organisation | 32K X 8 |
Vcc | 2.7-5.5V |
Temperature Range | Industrial (-40 ~ 85°C) |
Package | 28pin 330mil SOP |
AS6C62256 Series 256-kbit (32 K x 8) 3.3 V 55 ns CMOS Static RAM - SOIC-28 | Future Electronics |
256K LOW POWER SRAM 32KX8, 2.7-5.5V, SOP | RS |
Sram, 256Kbit, -40 To 85Deg C, Sop | Newark Electronics |
IC: SRAM memory | Transfer Multisort Elektronik |
SRAM, 256KBIT, -40 TO 85DEG C, SOP | element14 |
LP SRAM 256K 32K x 8 2.7 ~ 5.5V 28pin 330 mil SOP 55ns Industrial Temp | Kruse |
SRAM 32Kx8 55ns SOP28 | Rutronik |
SRAM Chip Async Single 3.3V 256K-Bit 32K x 8 55ns 28-Pin SOP | Avnet America |
Where can I find additional details, specifications and documents for a AS6C62256-55SIN?
Additional datasheets, footprints and schematics for AS6C62256-55SIN are listed on our Part Details page. You can also find images and similar parts to AS6C62256-55SIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS6C62256-55SIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS6C62256-55SIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS6C62256-55SIN fall under?
The AS6C62256-55SIN is listed under Memory.
Can I view similar or alternative parts?
You can view similar parts to AS6C62256-55SIN when available in the Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS6C62256-55SIN you can contact the distributor directly for product support, shipping queries etc.
Is the AS6C62256-55SIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS6C62256-55SIN have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for AS6C62256-55SIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS6C62256-55SIN often in real-time on the comparison pages.
What if I can't find stock of AS6C62256-55SIN?
You can fill out our help required form which you can use to request a quote for AS6C62256-55SIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.