Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 4MB |
---|---|
SRAM Memory Configuration | 256K x 16bit |
Supply Voltage Range | 2.7V to 5.5V |
Memory Case Style | TFBGA |
No. of Pins | 48Pins |
Access Time | 55ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
4Mb LP SRAM 256K x 16 2.7 ~ 5.5V 48ball TFBGA (6 x 8mm) 55ns Industrial Temp | Kruse |
4Mb, Lp Sram, 256K X 16, 2.7 5.5V, 48Ball Tfbga (6 X 8Mm), 55Ns, Industrial Temp |Alliance Memory AS6C4016-55BIN | Newark Electronics |
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 55ns 48-TFBGA (6x8) | Future Electronics |
SRAM Chip Async Single 3V 4M-Bit 256K x 16 55ns 48-Pin TFBGA | Avnet America |
Where can I find additional details, specifications and documents for a AS6C4016-55BIN?
Additional datasheets, footprints and schematics for AS6C4016-55BIN are listed on our Part Details page. You can also find images and similar parts to AS6C4016-55BIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS6C4016-55BIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS6C4016-55BIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS6C4016-55BIN fall under?
The AS6C4016-55BIN is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to AS6C4016-55BIN when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS6C4016-55BIN you can contact the distributor directly for product support, shipping queries etc.
Is the AS6C4016-55BIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS6C4016-55BIN have stock available?
Authorised distributors including Kruse, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for AS6C4016-55BIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS6C4016-55BIN often in real-time on the comparison pages.
What if I can't find stock of AS6C4016-55BIN?
You can fill out our help required form which you can use to request a quote for AS6C4016-55BIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.