Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.22
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.93
|
515
in stock
|
Buy Now | |
Newark Electronics
from US$4.39
|
117
in stock
|
Buy Now | |
Future Electronics
from US$3.35
|
117
in stock
|
Buy Now | |
element14
from US$4.12
|
112
in stock
|
Buy Now | |
Farnell
from US$4.12
|
112
in stock
|
Buy Now | |
Micros
from US$4.11
|
48
in stock
|
Buy Now | |
Avnet Silica
-
|
351
in stock
|
Buy Now | |
Rutronik
from US$3.90
|
-
|
Buy Now | |
Avnet America
from US$3.18
|
-
|
Buy Now |
Memory Size | 4Mbit |
---|---|
SRAM Memory Configuration | 512K x 8bit |
Supply Voltage Range | 2.7V to 5.5V |
Memory Case Style | TSOP-II |
No. of Pins | 32Pins |
Access Time | 55ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
IC: SRAM memory | Transfer Multisort Elektronik |
Sram, 4Mbit, -40 To 85Deg C, Tsop-Ii | Newark Electronics |
AS6C4008 Series 4-Mbit (512 K x 8) 2.7 - 5.5 V 55 ns CMOS SRAM - TSOPII-32 | Future Electronics |
SRAM, 4MBIT, -40 TO 85DEG C, TSOP-II | element14 |
Asynchronous SRAM, 4Mbit (512k x 8bit), 55ns, 2.7÷5.5V, -40÷85°C | Micros |
ALLIANCE Asyn SRAM, 4M, 512Kx8, 2.7-5.5V | RS |
SRAM Chip Async Single 3V 4M-Bit 512K x 8 55ns 32-Pin TSOP-II | Avnet Silica |
SRAM 512Kx8 55ns TSOP32 | Rutronik |
Where can I find additional details, specifications and documents for a AS6C4008-55ZIN?
Additional datasheets, footprints and schematics for AS6C4008-55ZIN are listed on our Part Details page. You can also find images and similar parts to AS6C4008-55ZIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS6C4008-55ZIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS6C4008-55ZIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS6C4008-55ZIN fall under?
The AS6C4008-55ZIN is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to AS6C4008-55ZIN when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS6C4008-55ZIN you can contact the distributor directly for product support, shipping queries etc.
Is the AS6C4008-55ZIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS6C4008-55ZIN have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for AS6C4008-55ZIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS6C4008-55ZIN often in real-time on the comparison pages.
What if I can't find stock of AS6C4008-55ZIN?
You can fill out our help required form which you can use to request a quote for AS6C4008-55ZIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.