Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.99
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$3.22
|
2,986
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.35
|
1,169
in stock
|
Buy Now | |
Newark Electronics
from US$4.13
|
72
in stock
|
Buy Now | |
Micros
from US$3.32
|
32
in stock
|
Buy Now | |
Kruse
-
|
792
in stock
|
Buy Now | |
Avnet Silica
-
|
144
in stock
|
Buy Now | |
Rutronik
from US$3.64
|
-
|
Buy Now | |
Avnet America
from US$2.99
|
-
|
Buy Now | |
element14
from US$3.88
|
-
|
Buy Now | |
Distrelec
from US$4.10
|
-
|
Buy Now | |
Farnell
from US$3.88
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Memory Size | 4Mbit |
---|---|
SRAM Memory Configuration | 512K x 8bit |
Supply Voltage Range | 2.7V to 5.5V |
Memory Case Style | SOP |
No. of Pins | 32Pins |
Access Time | 55ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Device Marking | AS6C4008-55SIN |
Memory Type | SRAM |
Memory Voltage Vcc | 3.3V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
AS6C4008 Series 4-Mbit (512 K x 8) 3 V 55 ns CMOS Static RAM - SOIC-32 | Future Electronics |
IC: SRAM memory | Transfer Multisort Elektronik |
Sram, 4Mbit, -40 To 85Deg C, Sop | Newark Electronics |
Asynchronous SRAM, 4Mbit (512k x 8bit), 55ns, 2.7-5.5V, -40÷85°C, LLPow 5V | Micros |
LP SRAM 4Mb 512K x 8 2.7 ~ 5.5V 32pin 450 mil SOP 55ns Industrial Temp | Kruse |
SRAM Chip Async Single 3V 4M-Bit 512K x 8 55ns 32-Pin SOP | Avnet Silica |
SRAM 512Kx8 55ns SOP32 | Rutronik |
SRAM, 4MBIT, -40 TO 85DEG C, SOP | element14 |
Alliance Memory SRAM Parallel 4MB 2.7 ... 5.5V SOP-32 4MB 55ns SOP | Distrelec |
Where can I find additional details, specifications and documents for a AS6C4008-55SIN?
Additional datasheets, footprints and schematics for AS6C4008-55SIN are listed on our Part Details page. You can also find images and similar parts to AS6C4008-55SIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS6C4008-55SIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS6C4008-55SIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS6C4008-55SIN fall under?
The AS6C4008-55SIN is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to AS6C4008-55SIN when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS6C4008-55SIN you can contact the distributor directly for product support, shipping queries etc.
Is the AS6C4008-55SIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS6C4008-55SIN have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, Micros and Kruse have stock available or on a lead time for AS6C4008-55SIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS6C4008-55SIN often in real-time on the comparison pages.
What if I can't find stock of AS6C4008-55SIN?
You can fill out our help required form which you can use to request a quote for AS6C4008-55SIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.