Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.61
|
73
in stock
|
Buy Now | |
Future Electronics
from US$5.06
|
1,947
in stock
|
Buy Now | |
Schukat Electronic
from US$5.40
|
598
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.81
|
192
in stock
|
Buy Now | |
Newark Electronics
from US$6.02
|
130
in stock
|
Buy Now | |
element14
from US$5.64
|
96
in stock
|
Buy Now | |
Farnell
from US$5.63
|
96
in stock
|
Buy Now | |
Kruse
-
|
2,028
in stock
|
Buy Now | |
Rutronik
from US$5.29
|
-
|
Buy Now | |
Avnet America
from US$4.49
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Memory Size | 4Mbit |
---|---|
SRAM Memory Configuration | 512K x 8bit |
Supply Voltage Range | 2.7V to 5.5V |
Memory Case Style | DIP |
No. of Pins | 32Pins |
Access Time | 55ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Device Marking | AS6C4008-55PCN |
Memory Type | SRAM |
Memory Voltage Vcc | 3.3V |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Through Hole |
AS6C4008 Series 4-Mbit (512 K x 8) 3 V 55 ns CMOS Static RAM - PDIP-32 | Future Electronics |
SRAM LLPow as 5V 512kx8 55ns DIP32 | Schukat Electronic |
IC: SRAM memory | Transfer Multisort Elektronik |
Sram, 4Mbit, 0 To 70Deg C, Dip | Newark Electronics |
SRAM, 4MBIT, 0 TO 70DEG C, DIP | element14 |
SRAM,512Kx8,55ns,3V,LP,DIP32 | RS |
4Mb LP SRAM 512K x 8 2.7 ~ 5.5V 32pin 600 mil PDIP 55ns Commercial Temp | Kruse |
SRAM 512Kx8 55ns DIP32 | Rutronik |
SRAM Chip Async Single 3V 4M-Bit 512K x 8 55ns 32-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a AS6C4008-55PCN?
Additional datasheets, footprints and schematics for AS6C4008-55PCN are listed on our Part Details page. You can also find images and similar parts to AS6C4008-55PCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS6C4008-55PCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS6C4008-55PCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS6C4008-55PCN fall under?
The AS6C4008-55PCN is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to AS6C4008-55PCN when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS6C4008-55PCN you can contact the distributor directly for product support, shipping queries etc.
Is the AS6C4008-55PCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS6C4008-55PCN have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for AS6C4008-55PCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS6C4008-55PCN often in real-time on the comparison pages.
What if I can't find stock of AS6C4008-55PCN?
You can fill out our help required form which you can use to request a quote for AS6C4008-55PCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.