Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.89
|
No stock
|
Buy Now |
IC Function | 10bit Programmable Magnetic Rotary Encoder |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
IC Package Type | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Brief Features | 360° Contactless Angular Position Encoding User Programmable Zero Position / Index Position |
Encoder Resolution | 1024 |
Operating Temperature Range | -40°C to +125°C |
Rotational Speed | 30000rpm |
Supply Voltage Range | 3V to 3.6V 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Type | Magnetic |
ENCODER, MAGNETIC, ROTARY, 10BIT, 16SSOP | Farnell |
Where can I find additional details, specifications and documents for a AS5040-ASSU?
Additional datasheets, footprints and schematics for AS5040-ASSU are listed on our Part Details page. You can also find images and similar parts to AS5040-ASSU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS5040-ASSU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS5040-ASSU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS5040-ASSU fall under?
The AS5040-ASSU is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to AS5040-ASSU when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS5040-ASSU you can contact the distributor directly for product support, shipping queries etc.
Is the AS5040-ASSU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS5040-ASSU have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AS5040-ASSU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS5040-ASSU often in real-time on the comparison pages.
What if I can't find stock of AS5040-ASSU?
You can fill out our help required form which you can use to request a quote for AS5040-ASSU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.