Status: | Unknown |
---|---|
Series: | SDRAM |
RoHS: | Unknown |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$2.31
|
16
in stock
|
Buy Now |
![]() |
Future Electronics
from US$2.17
|
972
in stock
|
Buy Now |
![]() |
Avnet America
from US$2.07
|
648
in stock
|
Buy Now |
![]() |
TME
from US$3.24
|
451
in stock
|
Buy Now |
![]() |
element14
from US$2.57
|
144
in stock
|
Buy Now |
![]() |
Farnell
from US$2.26
|
144
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.83
|
108
in stock
|
Buy Now |
![]() |
Micros
from US$2.58
|
108
in stock
|
Buy Now |
![]() |
Rutronik
from US$2.12
|
28
in stock
|
Buy Now |
![]() |
Kruse
-
|
186,536
in stock
|
Buy Now |
![]() |
Ozdisan
from US$3.79
|
-
|
Buy Now |
![]() |
Avnet Asia
-
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
![]() |
Solsta
-
|
-
|
Buy Now |
Buy Now |
Density | 128M - A die |
---|---|
Organisation | 8M x 16 |
Vcc | 3.3V |
Temperature Range | Commercial (0 ~ 70°C) |
Package | 54pin TSOP II |
AS4C4M16SA Series 128 Mb (8 M x 16) A-die 3.3 V 143 MHz SDRAM - TSOP II-54 | Future Electronics |
DRAM Chip SDRAM 128M-Bit 8Mx16 3.3V 54-Pin TSOP-II | Avnet America |
IC: DRAM memory | TME |
DRAM, 128MBIT, 143MHZ, TSOP-II-54 | element14 |
Dram, 128Mbit, 143Mhz, Tsop-Ii-54 | Newark Electronics |
16-bit Memory IC | Micros |
SDRAM 128Mb 8Mx16 143MHz TSOP | Rutronik |
ALLIANCE, DRAM, 128M, 8MX16, 3.3V | RS |
SDR 128Mb 8M x 16 3.3V 54ppin TSOP II 143 Mhz commercial Temp(.63) | Kruse |
SDRAM CMOS 128M 8Mx16 3.3V TSOP II 54 Pin I | Solsta |
Where can I find additional details, specifications and documents for a AS4C8M16SA-7TCN?
Additional datasheets, footprints and schematics for AS4C8M16SA-7TCN are listed on our Part Details page. You can also find images and similar parts to AS4C8M16SA-7TCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS4C8M16SA-7TCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS4C8M16SA-7TCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS4C8M16SA-7TCN fall under?
The AS4C8M16SA-7TCN is listed under Memory.
Can I view similar or alternative parts?
You can view similar parts to AS4C8M16SA-7TCN when available in the Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS4C8M16SA-7TCN you can contact the distributor directly for product support, shipping queries etc.
Is the AS4C8M16SA-7TCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS4C8M16SA-7TCN have stock available?
Authorised distributors including Future Electronics, Avnet America, TME, element14 and Farnell have stock available or on a lead time for AS4C8M16SA-7TCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS4C8M16SA-7TCN often in real-time on the comparison pages.
What if I can't find stock of AS4C8M16SA-7TCN?
You can fill out our help required form which you can use to request a quote for AS4C8M16SA-7TCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.