Status: | Unknown |
---|---|
Series: | SDRAM |
RoHS: | Unknown |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.83
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
348
in stock
|
Buy Now | |
element14
from US$2.54
|
170
in stock
|
Buy Now | |
Farnell
from US$2.53
|
170
in stock
|
Buy Now | |
Kruse
-
|
94,043
in stock
|
Buy Now | |
Avnet Silica
-
|
9,744
in stock
|
Buy Now | |
Rutronik
from US$2.25
|
-
|
Buy Now | |
Future Electronics
from US$2.41
|
-
|
Buy Now | |
Avnet America
from US$2.97
|
-
|
Buy Now |
Density | 64M-A die |
---|---|
Organisation | 4M x 16 |
Vcc | 3.3V |
Temperature Range | Industrial (-40 ~ 85°C) |
Package | 54ball FBGA |
Dram, 166Mhz, 64Mbit, Fbga-54 | Newark Electronics |
DRAM, 166MHZ, 64MBIT, FBGA-54 | element14 |
SDR 64Mb 4M x 16 3.3V 54-ball FBGA 166 MHz Industrial Temp(A) | Kruse |
DRAM Chip SDRAM 64Mb 4M x 16 3.3V 54-Pin FBGA | Avnet Silica |
SDRAM 64Mb 4Mx16 166MHz BGA | Rutronik |
AS4C4M16SA Series 64-Mbit (4 M x 16) 166 MHz SMT CMOS SDRAM - TFBGA-54 | Future Electronics |
Alliance Memory DRAM FBGA 64MB 5.4ns 166MHz 3.6V 50mA | Distrelec |
Where can I find additional details, specifications and documents for a AS4C4M16SA-6BIN?
Additional datasheets, footprints and schematics for AS4C4M16SA-6BIN are listed on our Part Details page. You can also find images and similar parts to AS4C4M16SA-6BIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS4C4M16SA-6BIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS4C4M16SA-6BIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS4C4M16SA-6BIN fall under?
The AS4C4M16SA-6BIN is listed under Memory.
Can I view similar or alternative parts?
You can view similar parts to AS4C4M16SA-6BIN when available in the Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS4C4M16SA-6BIN you can contact the distributor directly for product support, shipping queries etc.
Is the AS4C4M16SA-6BIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS4C4M16SA-6BIN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Kruse and Avnet Silica have stock available or on a lead time for AS4C4M16SA-6BIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS4C4M16SA-6BIN often in real-time on the comparison pages.
What if I can't find stock of AS4C4M16SA-6BIN?
You can fill out our help required form which you can use to request a quote for AS4C4M16SA-6BIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.