Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0245
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
3,900
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
1,616,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0245
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
3,895
in stock
|
Buy Now | |
element14
from US$0.08
|
3,895
in stock
|
Buy Now | |
Farnell
from US$0.06
|
3,895
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.0439
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
AS393 Series 36 V 400 nA Surface Mount Dual General Purpose Comparator - SOIC-8 | Future Electronics |
Comparator Dual ±18V/36V 8-Pin SOIC T/R | Avnet Asia |
Low Power Low Offset Dual Comparator SO8 | RS |
Comparator, 1.3Us, -40 To 85Deg C Rohs Compliant: Yes |Diodes Inc. AS393MTR-G1 | Newark Electronics |
Comparator Dual �18V/36V 8-Pin SOIC T/R | Avnet Silica |
Low Power Low Offset Dual Comparator SO8 | Diodes Inc AS393MTR-G1 | RS Americas |
Where can I find additional details, specifications and documents for a AS393MTR-G1?
Additional datasheets, footprints and schematics for AS393MTR-G1 are listed on our Part Details page. You can also find images and similar parts to AS393MTR-G1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS393MTR-G1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS393MTR-G1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS393MTR-G1 fall under?
The AS393MTR-G1 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to AS393MTR-G1 when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS393MTR-G1 you can contact the distributor directly for product support, shipping queries etc.
Is the AS393MTR-G1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AS393MTR-G1 have stock available?
Authorised distributors including Future Electronics, Avnet Asia, RS, Newark Electronics and element14 have stock available or on a lead time for AS393MTR-G1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS393MTR-G1 often in real-time on the comparison pages.
What if I can't find stock of AS393MTR-G1?
You can fill out our help required form which you can use to request a quote for AS393MTR-G1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.