Status: | Unknown |
---|---|
Series: | AS Series |
RoHS: | Compliant |
Contact Configuration | SPDT |
---|---|
Illumination | Non Illuminated |
Product Range | AS Series |
Contact Current AC Max | 4A |
Contact Voltage VAC | 125V |
RoHS Compliant | Yes |
Rocker Switch | Newark Electronics |
Switch, Rocker, SPDT, ON-ON, Concave Actuator, Non-Illum, No Legend,4A,125VAC, Solder | APEM Components AS36S010010 | RS Americas |
Where can I find additional details, specifications and documents for a AS36S010010?
Additional datasheets, footprints and schematics for AS36S010010 are listed on our Part Details page. You can also find images and similar parts to AS36S010010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS36S010010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS36S010010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS36S010010 fall under?
The AS36S010010 is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to AS36S010010 when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS36S010010 you can contact the distributor directly for product support, shipping queries etc.
Is the AS36S010010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AS36S010010 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for AS36S010010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS36S010010 often in real-time on the comparison pages.
What if I can't find stock of AS36S010010?
You can fill out our help required form which you can use to request a quote for AS36S010010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.