AS2535 Audio Control & Processing by ams AG

MULTI STANDARD CMOS TELEPHONE SOIC-28

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.28

Distributor Stock
Logo for element14
element14
from US$3.28
-
Buy Now

Specifications

Audio Control Type Volume
Supply Voltage Range 3.8V to 5V
Audio IC Case Style SOIC
No. of Pins 28Pins
Operating Temperature Min -25°C
Operating Temperature Max 70°C
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AS2535?

Additional datasheets, footprints and schematics for AS2535 are listed on our Part Details page. You can also find images and similar parts to AS2535 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AS2535 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS2535 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AS2535 fall under?

The AS2535 is listed under Semiconductors - ICs > Audio Control & Processing.

Can I view similar or alternative parts?

You can view similar parts to AS2535 when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AS2535 you can contact the distributor directly for product support, shipping queries etc.

Is the AS2535 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AS2535 have stock available?

Authorised distributors including element14 have stock available or on a lead time for AS2535.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AS2535 often in real-time on the comparison pages.

What if I can't find stock of AS2535?

You can fill out our help required form which you can use to request a quote for AS2535 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay