Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Audio Control Type | Volume |
---|---|
Supply Voltage Range | 3V to 5V |
Control Interface | Serial |
Audio IC Case Style | TQFP |
No. of Pins | 32Pins |
Operating Temperature Min | -25 C |
Operating Temperature Max | 70 C |
Where can I find additional details, specifications and documents for a AS2522B?
Additional datasheets, footprints and schematics for AS2522B are listed on our Part Details page. You can also find images and similar parts to AS2522B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS2522B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS2522B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS2522B fall under?
The AS2522B is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to AS2522B when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS2522B you can contact the distributor directly for product support, shipping queries etc.
Is the AS2522B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS2522B have stock available?
There is no stock from authorised distributors for AS2522B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS2522B often in real-time on the comparison pages.
What if I can't find stock of AS2522B?
You can fill out our help required form which you can use to request a quote for AS2522B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.