Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.62
|
107
in stock
|
Buy Now | |
Sager
from US$1.96
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$3.57
|
335
in stock
|
Buy Now | |
element14
from US$3.00
|
335
in stock
|
Buy Now | |
Farnell
from US$3.88
|
335
in stock
|
Buy Now | |
RS Americas
from US$2.64
|
136
in stock
|
Buy Now | |
Boersig
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$2.93
|
-
|
Buy Now |
For Use With | Cherry MP2019 Series Magnetic Proximity Sensors |
---|---|
IP / NEMA Rating | - |
Product Range | - |
Accessory Type | Actuator |
Features | Flange Mount |
Sensor Input | Magnetic |
Proximity Sensors ACTUATOR MAGNET | Sager |
Proximity Sensor | Newark Electronics |
Accessory, Actuator Magnet, Mini-Flange Mnt, MP2019 Reed Magnetic Proximity Sensors | ZF Electronics AS201901 | RS Americas |
Cherry MP2019 sensor series magnet | RS |
AS2019 Series 175 V 0.5 A Flange Mount Reed Based Magnetic Position Sensor | Future Electronics |
Where can I find additional details, specifications and documents for a AS201901?
Additional datasheets, footprints and schematics for AS201901 are listed on our Part Details page. You can also find images and similar parts to AS201901 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS201901 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS201901 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS201901 fall under?
The AS201901 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AS201901 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS201901 you can contact the distributor directly for product support, shipping queries etc.
Is the AS201901 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS201901 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for AS201901.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS201901 often in real-time on the comparison pages.
What if I can't find stock of AS201901?
You can fill out our help required form which you can use to request a quote for AS201901 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.