Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sealant Type | Silicone 1 Part |
---|---|
Dispensing Method | Cartridge |
Sealant Colour | Red |
Weight | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Volume | 310ml |
Adhesive Applications | Bonding General Purpose |
Adhesive Colour | Red |
Adhesive Type | Silicone - 1 Part |
Cure Speed | Tack free time - 4 mins |
Cure Time | 8h |
Elongation | 200% |
Fully Hardened | Max Cure @ 25 °C 8 Hrs |
IHRD Hardness | 50 |
Operating Temperature Max | 300°C |
Setting Pressure Max | 2MPa |
Type | HT Paste |
Working Time | 4min |
Where can I find additional details, specifications and documents for a AS1805-310ML?
Additional datasheets, footprints and schematics for AS1805-310ML are listed on our Part Details page. You can also find images and similar parts to AS1805-310ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS1805-310ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS1805-310ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS1805-310ML fall under?
The AS1805-310ML is listed under Chemicals & Adhesives > Sealants.
Can I view similar or alternative parts?
You can view similar parts to AS1805-310ML when available in the Sealants range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS1805-310ML you can contact the distributor directly for product support, shipping queries etc.
Is the AS1805-310ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS1805-310ML have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AS1805-310ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS1805-310ML often in real-time on the comparison pages.
What if I can't find stock of AS1805-310ML?
You can fill out our help required form which you can use to request a quote for AS1805-310ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.