Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 20MHz |
---|---|
Frequency Max | 3GHz |
RF IC Case Style | SC-70 |
No. of Pins | 6Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Frequency Range | 20MHz to 3GHz |
Operating Temperature Range | -40°C to +85°C |
RF Type | WLAN |
Switch Operation | On-Off |
Switch Type | SPDT |
Switching Speed | 100ns |
Termination Type | Surface Mount Device |
VSWR | 1.3 |
RF AND MICROWAVE SWITCH | Richardson RFPD |
Ic, Switch, Rf, Spdt, 0.02-3.0Ghz | Newark Electronics |
IC, SWITCH, RF, SPDT, 0.02-3.0GHZ | element14 |
Where can I find additional details, specifications and documents for a AS179-92LF?
Additional datasheets, footprints and schematics for AS179-92LF are listed on our Part Details page. You can also find images and similar parts to AS179-92LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS179-92LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS179-92LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS179-92LF fall under?
The AS179-92LF is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to AS179-92LF when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS179-92LF you can contact the distributor directly for product support, shipping queries etc.
Is the AS179-92LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS179-92LF have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for AS179-92LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS179-92LF often in real-time on the comparison pages.
What if I can't find stock of AS179-92LF?
You can fill out our help required form which you can use to request a quote for AS179-92LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.