Status: | Unknown |
---|---|
Series: | AS1745 Series |
RoHS: | Unknown |
Prices starting from US$102.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$102.16
|
32
in stock
|
Buy Now |
Sealant Type | Silicone RTV |
---|---|
Sealant Applications | Electronics |
Dispensing Method | Tube |
Sealant Colour | Grey |
Weight | - |
Product Range | AS1745 Series |
SVHC | No SVHC (15-Jan-2018) |
Volume | 90ml |
Adhesive Applications | Bonding Electronics |
Adhesive Colour | Grey |
Adhesive Type | Silicone - 1 Part |
AS1745G 310ml | RS |
Where can I find additional details, specifications and documents for a AS1745G?
Additional datasheets, footprints and schematics for AS1745G are listed on our Part Details page. You can also find images and similar parts to AS1745G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS1745G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS1745G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS1745G fall under?
The AS1745G is listed under Chemicals & Adhesives > Sealants.
Can I view similar or alternative parts?
You can view similar parts to AS1745G when available in the Sealants range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS1745G you can contact the distributor directly for product support, shipping queries etc.
Is the AS1745G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS1745G have stock available?
Authorised distributors including RS have stock available or on a lead time for AS1745G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS1745G often in real-time on the comparison pages.
What if I can't find stock of AS1745G?
You can fill out our help required form which you can use to request a quote for AS1745G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.