Status: | Unknown |
---|---|
Series: | AS1740 Series |
RoHS: | Unknown |
Sealant Type | Silicone 1 Part |
---|---|
Sealant Applications | Electronics |
Dispensing Method | Cartridge |
Sealant Colour | Transparent |
Weight | - |
Product Range | AS1740 Series |
SVHC | No SVHC (15-Jan-2018) |
Volume | 310ml |
Adhesive Colour | Transparent |
Adhesive Type | Silicone - 1 Part |
Where can I find additional details, specifications and documents for a AS1740 310ML?
Additional datasheets, footprints and schematics for AS1740 310ML are listed on our Part Details page. You can also find images and similar parts to AS1740 310ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS1740 310ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS1740 310ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS1740 310ML fall under?
The AS1740 310ML is listed under Chemicals & Adhesives > Sealants.
Can I view similar or alternative parts?
You can view similar parts to AS1740 310ML when available in the Sealants range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS1740 310ML you can contact the distributor directly for product support, shipping queries etc.
Is the AS1740 310ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS1740 310ML have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AS1740 310ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS1740 310ML often in real-time on the comparison pages.
What if I can't find stock of AS1740 310ML?
You can fill out our help required form which you can use to request a quote for AS1740 310ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.