No distributors results available
View Full Pricing & Stock ComparisonInput Voltage Min | 2V |
---|---|
Input Voltage Max | 5.5V |
Output Voltage Min | 1.2V |
Output Voltage Max | 5.3V |
Output Current | 500mA |
Dropout Voltage Vdo | 150mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 6 |
Where can I find additional details, specifications and documents for a AS1363BSTTAD?
Additional datasheets, footprints and schematics for AS1363BSTTAD are listed on our Part Details page. You can also find images and similar parts to AS1363BSTTAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS1363BSTTAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS1363BSTTAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS1363BSTTAD fall under?
The AS1363BSTTAD is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to AS1363BSTTAD when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS1363BSTTAD you can contact the distributor directly for product support, shipping queries etc.
Is the AS1363BSTTAD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS1363BSTTAD have stock available?
There is no stock from authorised distributors for AS1363BSTTAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS1363BSTTAD often in real-time on the comparison pages.
What if I can't find stock of AS1363BSTTAD?
You can fill out our help required form which you can use to request a quote for AS1363BSTTAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.