AS12048MB25A100 Fans & Blowers by ADDA Corporation

AXIAL FAN, 120MM, 48VDC, 230mA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.91

Distributor Stock
Logo for Newark
Newark
from US$18.20
No stock
Buy Now
Logo for element14
element14
from US$14.91
-
Buy Now

Specifications

Supply Voltage 48V
Current Type DC
Fan Frame Size 120mm
External Depth 25mm
Flow Rate - Imperial 150.766cu.ft/min
Flow Rate - Metric 4.266m³/min
Noise Rating 54.7dBA
Bearing Type Ball
RoHS Compliant Yes

Alternative Descriptions

Axial Fan, 120Mm, 48Vdc, 230Ma | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AS12048MB25A100?

Additional datasheets, footprints and schematics for AS12048MB25A100 are listed on our Part Details page. You can also find images and similar parts to AS12048MB25A100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AS12048MB25A100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS12048MB25A100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AS12048MB25A100 fall under?

The AS12048MB25A100 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to AS12048MB25A100 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AS12048MB25A100 you can contact the distributor directly for product support, shipping queries etc.

Is the AS12048MB25A100 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AS12048MB25A100 have stock available?

Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for AS12048MB25A100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AS12048MB25A100 often in real-time on the comparison pages.

What if I can't find stock of AS12048MB25A100?

You can fill out our help required form which you can use to request a quote for AS12048MB25A100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay