Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$20.77
Distributor | Stock | ||
---|---|---|---|
Newark
from US$20.77
|
No stock
|
Buy Now |
Supply Voltage | 48V |
---|---|
Current Type | DC |
Fan Frame Size | 120mm |
External Depth | 25mm |
Flow Rate - Imperial | 161.505cu.ft/min |
Flow Rate - Metric | 4.576m³/min |
Noise Rating | 57.8dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
Axial Fan, 120Mm, 48Vdc, 300Ma | Newark Electronics |
Where can I find additional details, specifications and documents for a AS12048HB25A100?
Additional datasheets, footprints and schematics for AS12048HB25A100 are listed on our Part Details page. You can also find images and similar parts to AS12048HB25A100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS12048HB25A100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS12048HB25A100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS12048HB25A100 fall under?
The AS12048HB25A100 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to AS12048HB25A100 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS12048HB25A100 you can contact the distributor directly for product support, shipping queries etc.
Is the AS12048HB25A100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AS12048HB25A100 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AS12048HB25A100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS12048HB25A100 often in real-time on the comparison pages.
What if I can't find stock of AS12048HB25A100?
You can fill out our help required form which you can use to request a quote for AS12048HB25A100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.