Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 2 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 3ohm |
Supply Voltage Range | 1.65V to 4.5V |
Analogue Multiplexer Case | DFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Analogue Multiplexer/Demultiplexer, 2:1, 1, 3 Ohm, 1.65V To 4.5V, Dfn, 6 Rohs Compliant: Yes |Stmicroelectronics AS11P2TLRQ | Newark Electronics |
ANALOGUE MUX/DEMUX, 2:1, DFN-6 | element14 |
ANALOGUE MUX/DEMUX, 2: 1, DFN-6 | Farnell |
Where can I find additional details, specifications and documents for a AS11P2TLRQ?
Additional datasheets, footprints and schematics for AS11P2TLRQ are listed on our Part Details page. You can also find images and similar parts to AS11P2TLRQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS11P2TLRQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS11P2TLRQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS11P2TLRQ fall under?
The AS11P2TLRQ is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to AS11P2TLRQ when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS11P2TLRQ you can contact the distributor directly for product support, shipping queries etc.
Is the AS11P2TLRQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS11P2TLRQ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AS11P2TLRQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS11P2TLRQ often in real-time on the comparison pages.
What if I can't find stock of AS11P2TLRQ?
You can fill out our help required form which you can use to request a quote for AS11P2TLRQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.