Status: | Unknown |
---|---|
Series: | AS Series |
RoHS: | Unknown |
Prices starting from US$0.19
Inductance | 12.1nH |
---|---|
RMS Current (Irms) | 4.4A |
Product Range | AS Series |
Inductance Tolerance | ± 2% |
Air Core Inductor Case | 1.854mm x 2.134mm x 1.829mm |
DC Resistance Max | 0.007ohm |
Self Resonant Frequency Min | 4.3GHz |
SVHC | No SVHC (27-Jun-2018) |
AIR CORE INDUCTOR | Richardson RFPD |
Inductor, 12.1Nh, 2%, 4.3Ghz, Air Core | Newark Electronics |
INDUCTOR, 12.1NH, 2%, 4.3GHZ, AIR CORE | element14 |
Inductor RF Wirewound 12.1nH 2% 400MHz 130Q-Factor Air 4.4A 7mOhm DCR | Future Electronics |
Air Core Inductor, 12.1 nH, 4.4 A, ± 2%, 7 Milliohm, 1.854mm x 2.134mm x 1.829mm | Avnet America |
Where can I find additional details, specifications and documents for a AS0812N1GTR?
Additional datasheets, footprints and schematics for AS0812N1GTR are listed on our Part Details page. You can also find images and similar parts to AS0812N1GTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS0812N1GTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS0812N1GTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS0812N1GTR fall under?
The AS0812N1GTR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to AS0812N1GTR when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS0812N1GTR you can contact the distributor directly for product support, shipping queries etc.
Is the AS0812N1GTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS0812N1GTR have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AS0812N1GTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS0812N1GTR often in real-time on the comparison pages.
What if I can't find stock of AS0812N1GTR?
You can fill out our help required form which you can use to request a quote for AS0812N1GTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.