AS0612N3GTR Inductors & Filters by KYOCERA AVX

INDUCTOR 12.3NH 2% 4.8GHZ AIR CORE

Status: Unknown
Series: AS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
1,720
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.49
2,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.38
1,720
in stock
Buy Now
Logo for element14
element14
from US$0.39
1,720
in stock
Buy Now
Logo for Rutronik
Rutronik
-
-
Buy Now

Specifications

Inductance 12.3nH
RMS Current (Irms) 2.9A
Product Range AS Series
Inductance Tolerance ± 2%
Air Core Inductor Case 1.93mm x 1.829mm x 1.397mm
DC Resistance Max 0.008ohm
Self Resonant Frequency Min 4.8GHz
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

AIR CORE INDUCTOR | Richardson RFPD
Inductor, 12.3Nh, 2%, 4.8Ghz, Air Core | Newark Electronics
INDUCTOR, 12.3NH, 2%, 4.8GHZ, AIR CORE | element14
AS 12,3nH 2,9A 2% WWT | Rutronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AS0612N3GTR?

Additional datasheets, footprints and schematics for AS0612N3GTR are listed on our Part Details page. You can also find images and similar parts to AS0612N3GTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AS0612N3GTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS0612N3GTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AS0612N3GTR fall under?

The AS0612N3GTR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to AS0612N3GTR when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AS0612N3GTR you can contact the distributor directly for product support, shipping queries etc.

Is the AS0612N3GTR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AS0612N3GTR have stock available?

Authorised distributors including Richardson RFPD, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for AS0612N3GTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AS0612N3GTR often in real-time on the comparison pages.

What if I can't find stock of AS0612N3GTR?

You can fill out our help required form which you can use to request a quote for AS0612N3GTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay