Status: | Unknown |
---|---|
Series: | AS Series |
RoHS: | Unknown |
Prices starting from US$0.08
Frequency Nom | 4MHz |
---|---|
Crystal Case | Through Hole 11.35mm x 5mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | AS Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2019) |
Crystal, 4Mhz, 18Pf, Hc-49S | Newark Electronics |
CRYSTAL, 4MHZ, 18PF, HC-49S | element14 |
Crystal 4.0000MHz HC49S | RS |
Crystal 4MHz +/-30ppm 2-Pin HC-49-S | Raltron AS-4.000-18 | RS Americas |
HC49S Series 4 MHz â–’30 ppm 18pF -20â–‘C TO +70â–‘C Thru-Hole Microprocessor Crystal | Future Electronics |
Where can I find additional details, specifications and documents for a AS-4.000-18?
Additional datasheets, footprints and schematics for AS-4.000-18 are listed on our Part Details page. You can also find images and similar parts to AS-4.000-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS-4.000-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS-4.000-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS-4.000-18 fall under?
The AS-4.000-18 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to AS-4.000-18 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS-4.000-18 you can contact the distributor directly for product support, shipping queries etc.
Is the AS-4.000-18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS-4.000-18 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for AS-4.000-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS-4.000-18 often in real-time on the comparison pages.
What if I can't find stock of AS-4.000-18?
You can fill out our help required form which you can use to request a quote for AS-4.000-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.