Status: | Unknown |
---|---|
Series: | AS-SMD Series |
RoHS: | Unknown |
Frequency Nom | 25MHz |
---|---|
Crystal Case | SMD 13.5mm x 4.8mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | AS-SMD Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2019) |
Crystal SMD 25.000MHz HC49S-SMD | RS |
Crystal, 25Mhz, 18Pf, Hc-49S | Newark Electronics |
Crystal SMD 25MHz HC49/S-SMD | Raltron AS-25.000-18-SMD | RS Americas |
CRYSTAL, 25MHZ, 18PF, HC-49S | element14 |
Where can I find additional details, specifications and documents for a AS-25.000-18-SMD?
Additional datasheets, footprints and schematics for AS-25.000-18-SMD are listed on our Part Details page. You can also find images and similar parts to AS-25.000-18-SMD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS-25.000-18-SMD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS-25.000-18-SMD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS-25.000-18-SMD fall under?
The AS-25.000-18-SMD is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to AS-25.000-18-SMD when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS-25.000-18-SMD you can contact the distributor directly for product support, shipping queries etc.
Is the AS-25.000-18-SMD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS-25.000-18-SMD have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for AS-25.000-18-SMD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS-25.000-18-SMD often in real-time on the comparison pages.
What if I can't find stock of AS-25.000-18-SMD?
You can fill out our help required form which you can use to request a quote for AS-25.000-18-SMD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.