Status: | Unknown |
---|---|
Series: | AS Series |
RoHS: | Compliant |
Frequency Nom | 11.0592MHz |
---|---|
Crystal Case | SMD, 10.3mm x 3.8mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | AS Series |
Frequency | 11.0592MHz |
RoHS Compliant | Yes |
Crystal, 11.0592Mhz, 18Pf, 12Mm X 4.8Mm Rohs Compliant: Yes |Raltron AS-11.0592-18-SMD-TR | Newark Electronics |
CRYSTAL, 11.0592MHZ, 18PF, 12MM X 4.8MM | element14 |
AS-SMD Series 11.0592 MHz ▒30 ppm 18pF -20░C TO +70░C SMT Microprocessor Crystal | Future Electronics |
Where can I find additional details, specifications and documents for a AS-11.0592-18-SMD-TR?
Additional datasheets, footprints and schematics for AS-11.0592-18-SMD-TR are listed on our Part Details page. You can also find images and similar parts to AS-11.0592-18-SMD-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS-11.0592-18-SMD-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS-11.0592-18-SMD-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS-11.0592-18-SMD-TR fall under?
The AS-11.0592-18-SMD-TR is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to AS-11.0592-18-SMD-TR when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS-11.0592-18-SMD-TR you can contact the distributor directly for product support, shipping queries etc.
Is the AS-11.0592-18-SMD-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AS-11.0592-18-SMD-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AS-11.0592-18-SMD-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS-11.0592-18-SMD-TR often in real-time on the comparison pages.
What if I can't find stock of AS-11.0592-18-SMD-TR?
You can fill out our help required form which you can use to request a quote for AS-11.0592-18-SMD-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.