AS-11.0592-18 Crystals & Oscillators by Raltron Electronics Corporation

CRYSTAL 11.0592MHZ 18PF HC-49S

Status: Unknown
Series: AS Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.10


Distributor Starting From Stock
Logo for element14 element14 US$0.19
1,110
Buy Now
Logo for Newark Electronics Newark Electronics US$0.30
970
Buy Now
Logo for RS Americas RS Americas US$0.25
390
Buy Now
Logo for Farnell Farnell US$0.10
140
Buy Now
View Full Pricing & Stock Comparison

Specifications

Frequency Nom 11.0592MHz
Crystal Case Through Hole 11.35mm x 5mm
Frequency Stability + / - 50ppm
Load Capacitance 18pF
Frequency Tolerance + / - 30ppm
Product Range AS Series
Operating Temperature Min -20°C
Operating Temperature Max 70°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Frequency Nom:11.0592MHz | element14
Crystal, 11.0592Mhz, 18Pf, Hc-49S | Newark Electronics
Crystal 11.0592MHz HC49S | RS
Crystal 11.059MHz +/-50ppm 3-Pin HC-49-S | Raltron AS-11.0592-18 | RS Americas
CRYSTAL, 11.0592M, 18PF CL, HC49/4H | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AS-11.0592-18?

Additional datasheets, footprints and schematics for AS-11.0592-18 are listed on our Part Details page. You can also find images and similar parts to AS-11.0592-18 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AS-11.0592-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS-11.0592-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AS-11.0592-18 fall under?

The AS-11.0592-18 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to AS-11.0592-18 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AS-11.0592-18 you can contact the distributor directly for product support, shipping queries etc.

Is the AS-11.0592-18 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AS-11.0592-18 have stock available?

Authorised distributors including element14, Newark Electronics, RS, RS Americas and Farnell have stock available or on a lead time for AS-11.0592-18.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AS-11.0592-18 often in real-time on the comparison pages.

What if I can't find stock of AS-11.0592-18?

You can fill out our help required form which you can use to request a quote for AS-11.0592-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay