ARS10Y03 Mechanical Signal Relays (2A or Less) by Panasonic


Where to Buy

Prices starting from US$8.16

Distributor Stock
Logo for Farnell
Farnell
from US$11.45
32
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$8.90
104
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.24
32
in stock
Buy Now
Logo for element14
element14
from US$9.89
22
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$9.28
-
Buy Now
Logo for Avnet America
Avnet America
from US$9.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$13.92
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$8.16
-
Buy Now
Logo for Sager
Sager
from US$9.28
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Terminal Type PCB, SMD, Y layout
Coil Voltage 3V DC
Contact Arrangement 1 Form C
Impedance 75Ω
Packing Quantity Tube packing
Operating Function Single Side Stable Type
Protective Construction Sealed Type
Nominal Operating Power 200mW
Pick-Up Voltage 75%V or less of rated voltage (Initial)
Drop-Out Voltage 10%V or more of rated voltage (Initial)
Figure of Output 3GHz
Contact Material Au
Contact Rating 1W (at 3GHz, Impedance: 50/75Ω, V.S.W.R: Max.1.4), 10mA 24V DC (resistive load)
Isolation Min. 55dB/900MHz, Min. 30dB/3GHz
Insertion (Without D.U.T Board's Loss) Max. 0.20dB/900MHz, Max. 0.50dB/3GHz
V.S.W.R Max.1.20/900MHz, Max.1.50/3GHz
Expected Life: Mechanical 5x10^6
Expected Life: Electrical Min. 3×105 (24V DC 10mA resistive) (at 20 cpm) Min. 3×105 (1W, 3GHz,75Ω, V.S.W.R. Max. 1.4) (at 20 cpm)
Breakdown Voltage (Contact-Contact) (Initial) 500Vrms
Breakdown Voltage (Initial) : Between Contact And Coil 1000Vrms
Ambient Temperature -40°C to +70°C

Alternative Descriptions

Signal Relay, Spdt, 3Vdc, 0.01A, Smd Rohs Compliant: Yes |Panasonic ARS10Y03 | Newark Electronics
SIGNAL RELAY, SPDT, 3VDC, 0.01A, SMD | Farnell
ARS Series High Frequency 0.5 A SPDT 3 VDC Surface Mount Signal Relay | Future Electronics
Electromechanical Relay SPDT 0.5A 3VDC 45Ohm Surface Mount | Avnet America
HF Relay / Opt. DeviceRS Relay | Panasonic Electronic Components ARS10Y03 | RS Americas
HF RELAY SPDT 0.5A 3V | TTI Europe
HIGH FREQUENCY RELAYS | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ARS10Y03?

Additional datasheets, footprints and schematics for ARS10Y03 are listed on our Part Details page. You can also find images and similar parts to ARS10Y03 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ARS10Y03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARS10Y03 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ARS10Y03 fall under?

The ARS10Y03 is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > High-Frequency Signal Relays > RS Series Relays.

Can I view similar or alternative parts?

You can view similar parts to ARS10Y03 when available in the RS Series Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ARS10Y03 you can contact the distributor directly for product support, shipping queries etc.

Is the ARS10Y03 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ARS10Y03 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Farnell, element14 and Future Electronics have stock available or on a lead time for ARS10Y03.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ARS10Y03 often in real-time on the comparison pages.

What if I can't find stock of ARS10Y03?

You can fill out our help required form which you can use to request a quote for ARS10Y03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.