Status: | Unknown |
---|---|
Series: | C-Series SiPM Sensor |
RoHS: | Unknown |
Prices starting from US$171.60
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | On Semiconductor |
Silicon Core Number | ARRAYC-30035-16P |
Application Sub Type | Silicon Photomultiplier Sensor (SiPM) |
Kit Contents | Eval Board ARRAYC-30035-16P |
Product Range | C-Series SiPM Sensor |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | 3mm 4X4 Breakout Board |
For Use With | On Semiconductor 4-Side Scalable Array of C-Series SiPM Sensors |
ON SEMICONDUCTOR ARRAYX-BOB3-16P-GEVK | Rapid Electronics |
Eval Brd, Silicon Photomultiplier Sensor | Newark Electronics |
C-ARRAY 3MM 4X4 BOB | Avnet America |
Where can I find additional details, specifications and documents for a ARRAYX-BOB3-16P-GEVK?
Additional datasheets, footprints and schematics for ARRAYX-BOB3-16P-GEVK are listed on our Part Details page. You can also find images and similar parts to ARRAYX-BOB3-16P-GEVK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARRAYX-BOB3-16P-GEVK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARRAYX-BOB3-16P-GEVK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARRAYX-BOB3-16P-GEVK fall under?
The ARRAYX-BOB3-16P-GEVK is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to ARRAYX-BOB3-16P-GEVK when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARRAYX-BOB3-16P-GEVK you can contact the distributor directly for product support, shipping queries etc.
Is the ARRAYX-BOB3-16P-GEVK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARRAYX-BOB3-16P-GEVK have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ARRAYX-BOB3-16P-GEVK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARRAYX-BOB3-16P-GEVK often in real-time on the comparison pages.
What if I can't find stock of ARRAYX-BOB3-16P-GEVK?
You can fill out our help required form which you can use to request a quote for ARRAYX-BOB3-16P-GEVK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.