Status: | Active |
---|---|
Series: | J-SERIES SIPM ARRAY |
RoHS: | Compliant |
High fill-factor, scalable arrays |
Variety of formats ranging from 2×2 to 8×8 |
Minimal deadspace, with fill factors of >90% |
Each array as either a multi-way connector or BGA on the reverse for access to all signals |
The pixel signals can either be read out individually for imaging applications, or summed by the user to create a large area, single-channel sensor |
The pixel-level performance is exactly as per that of the individual J-Series sensors |
Optional evaluation boards are available for easy access to signals |
Applications |
---|
Medical Imaging |
3D Ranging & Sensing |
High Energy Physics |
End Products |
---|
Hazard & Threat |
Biophotonics & Sciences |
Description | J-SERIES SIPM ARRAY, 8 x 8 Array of MicroFJ-30035-TSV pixels on PCB |
---|---|
Compliance | Pb-free Halide free |
Type | Array |
Array Format | 8 x 8 |
Active Area Dimensions | 3 mm x 3 mm |
Microcell Size (µm) | 35 |
Optimized Wavelength (nm) | 420 |
PDE @ Max Overvoltage (%) | 50 |
DCR @ Typical Overvoltage (KHz/mm2) | 50 |
Package Type | ARRAYJ-300XX-64P-PCB |
Silicon Photomultiplier 8X8 Array | Newark Electronics |
J-ARRAY 3MM 35U 8X8 | Avnet America |
SILICON PHOTOMULTIPLIER 8X8 ARRAY | element14 |
Where can I find additional details, specifications and documents for a ARRAYJ-30035-64P-PCB?
Additional datasheets, footprints and schematics for ARRAYJ-30035-64P-PCB are listed on our Part Details page. You can also find images and similar parts to ARRAYJ-30035-64P-PCB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARRAYJ-30035-64P-PCB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARRAYJ-30035-64P-PCB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARRAYJ-30035-64P-PCB fall under?
The ARRAYJ-30035-64P-PCB is listed under Sensors > Photodetectors (SiPM, SPAD) > Silicon Photomultipliers (SiPM).
Can I view similar or alternative parts?
You can view similar parts to ARRAYJ-30035-64P-PCB when available in the Silicon Photomultipliers (SiPM) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARRAYJ-30035-64P-PCB you can contact the distributor directly for product support, shipping queries etc.
Is the ARRAYJ-30035-64P-PCB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ARRAYJ-30035-64P-PCB have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for ARRAYJ-30035-64P-PCB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARRAYJ-30035-64P-PCB often in real-time on the comparison pages.
What if I can't find stock of ARRAYJ-30035-64P-PCB?
You can fill out our help required form which you can use to request a quote for ARRAYJ-30035-64P-PCB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.