ARM607 Power & Machine Tools by Master Appliance

ARMATURE, 120VAC, +750 TO +1000 DEGREE F

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$38.26

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$38.26
1
in stock
Buy Now

Specifications

Input Power 1.74kW
Supply Voltage VAC 120V
Heat Temperature Max 1000°F
RoHS Compliant Yes

Alternative Descriptions

Nozzle Shield, HG-751B heat gun | Master Appliance ARM-607 | RS Americas
Armature, 120Vac, +750 To +1000 Degree F | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ARM607?

Additional datasheets, footprints and schematics for ARM607 are listed on our Part Details page. You can also find images and similar parts to ARM607 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ARM607 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARM607 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ARM607 fall under?

The ARM607 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Heat Guns & Nozzles > Heat Guns.

Can I view similar or alternative parts?

You can view similar parts to ARM607 when available in the Heat Guns range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ARM607 you can contact the distributor directly for product support, shipping queries etc.

Is the ARM607 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ARM607 have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for ARM607.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ARM607 often in real-time on the comparison pages.

What if I can't find stock of ARM607?

You can fill out our help required form which you can use to request a quote for ARM607 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay