Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Communication |
---|---|
Silicon Manufacturer | - |
Silicon Core Number | ESP32-D0WD nRF52840 SoC Module |
Application Sub Type | Bluetooth and WiFi |
Kit Contents | Dev Board ESP32-D0WD/nRF52840 SoC Module |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Particle Particle Argon nRF52840 with Mesh and WiFi | Distrelec |
Argon Dev Board, Bluetooth And Wifi | Newark Electronics |
ARGON DEV BOARD, BLUETOOTH AND WIFI | element14 |
Where can I find additional details, specifications and documents for a ARGN-H?
Additional datasheets, footprints and schematics for ARGN-H are listed on our Part Details page. You can also find images and similar parts to ARGN-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARGN-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARGN-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARGN-H fall under?
The ARGN-H is listed under Particle Parts.
Can I view similar or alternative parts?
You can view similar parts to ARGN-H when available in the Particle Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARGN-H you can contact the distributor directly for product support, shipping queries etc.
Is the ARGN-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARGN-H have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for ARGN-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARGN-H often in real-time on the comparison pages.
What if I can't find stock of ARGN-H?
You can fill out our help required form which you can use to request a quote for ARGN-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.