Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 36V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | 4 |
No. of Regulated Outputs | 5 |
Digital IC Case | TSSOP |
No. of Pins | 38Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
POWER MANAGEMENT IC, AEC-Q100, TSSOP-38 | Farnell |
8-Chnl Source Driver W/Ocp |Allegro Microsystems ARG82801KLVATR | Newark Electronics |
Where can I find additional details, specifications and documents for a ARG82801KLVATR?
Additional datasheets, footprints and schematics for ARG82801KLVATR are listed on our Part Details page. You can also find images and similar parts to ARG82801KLVATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARG82801KLVATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARG82801KLVATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARG82801KLVATR fall under?
The ARG82801KLVATR is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to ARG82801KLVATR when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARG82801KLVATR you can contact the distributor directly for product support, shipping queries etc.
Is the ARG82801KLVATR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARG82801KLVATR have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for ARG82801KLVATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARG82801KLVATR often in real-time on the comparison pages.
What if I can't find stock of ARG82801KLVATR?
You can fill out our help required form which you can use to request a quote for ARG82801KLVATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.