Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Adeunis |
---|---|
Silicon Core Number | - |
Kit Application Type | RF / IF |
Application Sub Type | RF Module |
Kit Contents | Si868 Module 868MHz Antenna |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | SIGFOX Protocol & mod 868.130/869.525MHz Operation 14 dBm O/P 100/600bps Up/Downlink 3.3V Supply |
Where can I find additional details, specifications and documents for a ARF8082AA?
Additional datasheets, footprints and schematics for ARF8082AA are listed on our Part Details page. You can also find images and similar parts to ARF8082AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARF8082AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARF8082AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARF8082AA fall under?
The ARF8082AA is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ARF8082AA when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARF8082AA you can contact the distributor directly for product support, shipping queries etc.
Is the ARF8082AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARF8082AA have stock available?
There is no stock from authorised distributors for ARF8082AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARF8082AA often in real-time on the comparison pages.
What if I can't find stock of ARF8082AA?
You can fill out our help required form which you can use to request a quote for ARF8082AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.