RF Modulation | - |
---|---|
Data Rate Max | - |
Frequency Max | - |
Sensitivity dBm | -126dBm |
Supply Voltage Min | - |
Supply Voltage Max | 3.6V |
Transmit Power | 25mW |
Module Interface | - |
Supply Current | - |
RF Transceiver Applications | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a ARF8048PA?
Additional datasheets, footprints and schematics for ARF8048PA are listed on our Part Details page. You can also find images and similar parts to ARF8048PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARF8048PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARF8048PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARF8048PA fall under?
The ARF8048PA is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to ARF8048PA when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARF8048PA you can contact the distributor directly for product support, shipping queries etc.
Is the ARF8048PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARF8048PA have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ARF8048PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARF8048PA often in real-time on the comparison pages.
What if I can't find stock of ARF8048PA?
You can fill out our help required form which you can use to request a quote for ARF8048PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.