No distributors results available
View Full Pricing & Stock ComparisonRF Modulation | - |
---|---|
Data Rate Max | 115.2Kbps |
Frequency | 870MHz |
Sensitivity dBm | -117dBm |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 36V |
Supply Current | - |
Supported Devices - RF Receivers | - |
RF Receiver Applications | Security Systems Data Transmissions Industry Controls |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a ARF7922CA?
Additional datasheets, footprints and schematics for ARF7922CA are listed on our Part Details page. You can also find images and similar parts to ARF7922CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARF7922CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARF7922CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARF7922CA fall under?
The ARF7922CA is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to ARF7922CA when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARF7922CA you can contact the distributor directly for product support, shipping queries etc.
Is the ARF7922CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARF7922CA have stock available?
There is no stock from authorised distributors for ARF7922CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARF7922CA often in real-time on the comparison pages.
What if I can't find stock of ARF7922CA?
You can fill out our help required form which you can use to request a quote for ARF7922CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.