Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$303.39
Distributor | Stock | ||
---|---|---|---|
element14
from US$303.39
|
-
|
Buy Now |
Silicon Manufacturer | Adeunis |
---|---|
Silicon Core Number | MP868 |
Kit Application Type | Communication |
Application Sub Type | RF TWIMO |
Kit Contents | Starter Kit TWIMO RF Modules |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | License Free Frequencies and Offers an Extremely Robust Wireless Link upto 1000m |
Type | Starter Kit |
TWIMO, RF, WIRELESS, DEMO KIT | element14 |
Where can I find additional details, specifications and documents for a ARF7690BX?
Additional datasheets, footprints and schematics for ARF7690BX are listed on our Part Details page. You can also find images and similar parts to ARF7690BX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARF7690BX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARF7690BX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARF7690BX fall under?
The ARF7690BX is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ARF7690BX when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARF7690BX you can contact the distributor directly for product support, shipping queries etc.
Is the ARF7690BX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARF7690BX have stock available?
Authorised distributors including element14 have stock available or on a lead time for ARF7690BX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARF7690BX often in real-time on the comparison pages.
What if I can't find stock of ARF7690BX?
You can fill out our help required form which you can use to request a quote for ARF7690BX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.