Frequency RF | - |
---|---|
Module Interface | - |
Module Applications | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Hardware / Software - Terminal |
Kit Features | RTS/CTS Flow Control Wireless Link Over 200m 2.412 to 2.484GHz Frequency Range RS232 Interface |
Type | Serial to Wi-Fi Gateway |
WIFI MODEM, ARF45-PRO, RS232 | Farnell |
Where can I find additional details, specifications and documents for a ARF7532K?
Additional datasheets, footprints and schematics for ARF7532K are listed on our Part Details page. You can also find images and similar parts to ARF7532K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARF7532K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARF7532K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARF7532K fall under?
The ARF7532K is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to ARF7532K when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARF7532K you can contact the distributor directly for product support, shipping queries etc.
Is the ARF7532K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARF7532K have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ARF7532K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARF7532K often in real-time on the comparison pages.
What if I can't find stock of ARF7532K?
You can fill out our help required form which you can use to request a quote for ARF7532K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.