Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | - |
---|---|
Data Rate Max | - |
Frequency Max | - |
Sensitivity dBm | - |
Supply Voltage Min | 3.8V |
Supply Voltage Max | 20V |
Module Interface | - |
Supply Current | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bluetooth Class | Class 1 |
Data Rate | 115.2Kbps |
Development Tool Type | Cable Replacement Pack |
Receive Sensitivity | -87dBm |
Receiving Signal Range | 150m |
Signal Range Max | 150m |
Supply Voltage Range | 3.8V to 20V |
Type | Cable Replacement Pack |
Bluetooth Module Arf62, 723Kbps, Rs232 Dongle, 150M | Newark Electronics |
BLUETOOTH DATA CLASS1 DONGLES, ARF62 | Farnell |
Where can I find additional details, specifications and documents for a ARF7509A?
Additional datasheets, footprints and schematics for ARF7509A are listed on our Part Details page. You can also find images and similar parts to ARF7509A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARF7509A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARF7509A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARF7509A fall under?
The ARF7509A is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to ARF7509A when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARF7509A you can contact the distributor directly for product support, shipping queries etc.
Is the ARF7509A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARF7509A have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for ARF7509A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARF7509A often in real-time on the comparison pages.
What if I can't find stock of ARF7509A?
You can fill out our help required form which you can use to request a quote for ARF7509A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.