Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$347.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$347.58
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Hardware / Software - Terminal |
Kit Features | 869MHz Band Radio Communication Wide & Narrow Band Transmission Received Strength Signal Indicator |
Type | USB Modem |
TERMINAL, ARF53, 868MHZ, USB, EURO | Farnell |
Where can I find additional details, specifications and documents for a ARF7474H?
Additional datasheets, footprints and schematics for ARF7474H are listed on our Part Details page. You can also find images and similar parts to ARF7474H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARF7474H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARF7474H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARF7474H fall under?
The ARF7474H is listed under Computer & Office > Computing > Networking.
Can I view similar or alternative parts?
You can view similar parts to ARF7474H when available in the Networking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARF7474H you can contact the distributor directly for product support, shipping queries etc.
Is the ARF7474H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARF7474H have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ARF7474H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARF7474H often in real-time on the comparison pages.
What if I can't find stock of ARF7474H?
You can fill out our help required form which you can use to request a quote for ARF7474H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.