ARF7213B Part Information

Details for ARF7213B by Adeunis

Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>RF / Wireless Development Kits

Part Downloads

Part Specifications

Silicon Manufacturer Adeunis
Silicon Core Number ARF32
Kit Application Type Wireless Connectivity
Application Sub Type Bluetooth
Kit Contents 21x Demonstration Board Radio module Power supply
Product Range -
SVHC No SVHC (15-Jan-2018)
Core Architecture Communication & Networking
Core Sub-Architecture Bluetooth
Development Tool Type Hardware / Software - Demonstration Kit
Features Immediate Connection to a PC Serial Port Configuration Using AT Commands
Kit Features Data and Analogue Audio Version 2.45GHz Frequency Band Air Rate 723kbps Bluetooth V2 Stack
Supported Devices ARF7208A ARF7208D
Type Demonstration Kit
RoHS Compliant

Alternative Part Descriptions

  • BLUETOOTH V2.0, CLASS 2, AUDIO, DEMO KIT; Silicon Manufacturer:Adeunis; Silicon Core Number:ARF32; Kit Application Type:Wireless Connectivity; Application Sub Type:Bluetooth; Product Range:- RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ARF7213B?

Additional datasheets, footprints and schematics for ARF7213B are listed in our Part Details tab. You can also find the ARF7213B image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ARF7213B in the Pricing & Inventory tab next to part details. You can view ARF7213B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ARF7213B fall under?

The ARF7213B is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.

Can I view similar or alternative parts?

You can view similar parts to ARF7213B when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ARF7213B you can contact the distributor directly for product support, shipping queries etc.

Is the ARF7213B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ARF7213B have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for ARF7213B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ARF7213B often in real-time on the comparison pages.

What if I can't find stock of ARF7213B?

You can fill out our help required form which you can use to request a quote for ARF7213B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ARF7213B

Loading...
Loading Results for ARF7213B
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us