Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$121.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$121.39
|
No stock
|
Buy Now |
Silicon Manufacturer | Adeunis |
---|---|
Silicon Core Number | ARF32 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth |
Kit Contents | 21x Demonstration Board Radio module Power supply |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | Communication & Networking |
Core Sub-Architecture | Bluetooth |
Development Tool Type | Hardware / Software - Demonstration Kit |
Features | Immediate Connection to a PC Serial Port Configuration Using AT Commands |
Kit Features | Data Version 2.45GHz Frequency Band Air Rate is 723kbps Bluetooth V2 Stack TTL Serial Interface |
Supported Devices | ARF7044A |
Type | Demonstration Kit |
BLUETOOTH DATA CLASS2 DEMO KIT, | Farnell |
Where can I find additional details, specifications and documents for a ARF7069B?
Additional datasheets, footprints and schematics for ARF7069B are listed on our Part Details page. You can also find images and similar parts to ARF7069B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARF7069B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARF7069B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARF7069B fall under?
The ARF7069B is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ARF7069B when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARF7069B you can contact the distributor directly for product support, shipping queries etc.
Is the ARF7069B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARF7069B have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ARF7069B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARF7069B often in real-time on the comparison pages.
What if I can't find stock of ARF7069B?
You can fill out our help required form which you can use to request a quote for ARF7069B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.